Littelfuse, Inc. Through-Hole 1A Circuit Protection Fuse 0251001.MAT1L

Description
1A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251001.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251001.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1A Circuit Protection Fuse
139-0251001.MAT1L
Through-Hole 1A Circuit Protection Fuse 139-0251001.MAT1L
1A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251001.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.MAT1L can be used for catalog matching and distributor lookup.

1A 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251001.MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251001.MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F1845CT-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1845TB-ND - DigiKey
Thief River Falls, MN, United States
1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

1A 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Non Resettable Fuses - 7383043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383043
Non Resettable Fuses 7383043
Fuse axial 125V PICO F 1A

Fuse axial 125V PICO F 1A

Supplier's Site
Non Resettable Fuses - 7383043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383043P
Non Resettable Fuses 7383043P
Fuse axial 125V PICO F 1A

Fuse axial 125V PICO F 1A

Supplier's Site
Fuses - 0251001.MAT1L - 904461-0251001.MAT1L - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251001.MAT1L
904461-0251001.MAT1L
Fuses - 0251001.MAT1L 904461-0251001.MAT1L
Manufacturer: Littelfuse Inc. Win Source Part Number: 904461-0251001.MAT1L Series: PICO® II 251 Operating Temperature Range: -55°C ~ 125°C Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8536.10.0040 Other Part Number: 251001AT1L, F1845CT, 251001.MAT1L, F1845TB, 0251001.MAT1L-ND, 0251001MAT1L, 251001MAT1L

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904461-0251001.MAT1L
Series: PICO® II 251
Operating Temperature Range: -55°C ~ 125°C
Features: AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8536.10.0040
Other Part Number: 251001AT1L, F1845CT, 251001.MAT1L, F1845TB, 0251001.MAT1L-ND, 0251001MAT1L, 251001MAT1L

Buy Now Datasheet
Fuse, Very Fast Acting, 1A, 125V, Axial; Fuse Current Littelfuse - 39AH9722 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 1A, 125V, Axial; Fuse Current Littelfuse
39AH9722
Fuse, Very Fast Acting, 1A, 125V, Axial; Fuse Current Littelfuse 39AH9722
FUSE, VERY FAST ACTING, 1A, 125V, AXIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 1A, 125V, AXIAL; Fuse Current:1A; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251001.MAT1L
FUSE BRD MNT 1A 125VAC/VDC AXIAL

FUSE BRD MNT 1A 125VAC/VDC AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251001.MAT1L F1845CT-ND 7383043 7383043P 904461-0251001.MAT1L 39AH9722 0251001.MAT1L
Product Name Through-Hole 1A Circuit Protection Fuse Fuses Non Resettable Fuses Non Resettable Fuses Fuses - 0251001.MAT1L Fuse, Very Fast Acting, 1A, 125V, Axial; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Epoxy, Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS CSA RoHS RoHS RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 1 amps 1 amps 1 amps 1 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Cartridge Fuses - VF521/VF521-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers