750mA 125VAC/VDC Very Fast Blow Fuse, Axial, Through Hole Product overview: 0251.750MRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 750mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 750mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MRT1L can be used for catalog matching and distributor lookup.
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse axial 125V PICO F 0.750A
Fuse axial 125V PICO F 0.750A
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120551-0251.750MRT1
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.153
Approvals: CSA, cURus, TUV
DC Cold Resistance: 0.175 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 750mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC
FUSE BRD MT 750MA 125VAC/VDC AXL
FUSE, PCB, 750mA, 125V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
FUSE, PCB, 750mA, 125V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
FUSE, FAST ACTING, AXIAL, 750MA, 125VAC. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251.750MRT1L | F3168TR-ND | 7383052 | 7383052P | 1120551-0251.750MRT1L | 0251.750MRT1L | 12J2330 | 21593050 |
| Product Name | Through-Hole 750mA Circuit Protection Fuse | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuses - 0251.750MRT1L | Circuit Protection - Fuses | Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse | Fuse |
| Fuse Material | Epoxy, Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||||
| Approvals / Standards | RoHS | CSA | RoHS | RoHS | RoHS | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | 0.7500 amps | |||
| Fuse Type | Miniature |