Littelfuse, Inc. 0.75A 125V Circuit Protection Fuse 0251.750MRT1

Description
Fuse Subminiature Very Fast Acting 0.75A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251.750MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.75A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251.750MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.75A 125V Circuit Protection Fuse
139-0251.750MRT1
0.75A 125V Circuit Protection Fuse 139-0251.750MRT1
Fuse Subminiature Very Fast Acting 0.75A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251.750MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.75A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/TUV/UL Product overview: 0251.750MRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1350471-0251.750MRT1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1350471-0251.750MRT1
Circuit Protection - Fuses 1350471-0251.750MRT1
Win Source Part Number: 1350471-0251.750MRT1 Category: Circuit Protection - Fuses Series: PICO® II 251 Package: Tape & Reel (TR) Cut Tape (CT) Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Melting I2t: 0.153 Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) DC Cold Resistance: 0.175 Ohms Standard Package: 1,000 Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Product Status: Obsolete Approval Agency: CSA, cURus, TUV RoHS Status: RoHS non-compliant

Win Source Part Number: 1350471-0251.750MRT1
Category: Circuit Protection - Fuses
Series: PICO® II 251
Package: Tape & Reel (TR) Cut Tape (CT)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I2t: 0.153
Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
DC Cold Resistance: 0.175 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Current Rating (Amps): 750 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Product Status: Obsolete
Approval Agency: CSA, cURus, TUV
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Fuses - F1512TR-ND - DigiKey
Thief River Falls, MN, United States
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0251.750MRT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251.750MRT1
Circuit Protection - Fuses 0251.750MRT1
FUSE BRD MT 750MA 125VAC/VDC AXL

FUSE BRD MT 750MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251.750MRT1 1350471-0251.750MRT1 F1512TR-ND 0251.750MRT1
Product Name 0.75A 125V Circuit Protection Fuse Circuit Protection - Fuses Fuses Circuit Protection - Fuses
Approvals / Standards RoHS CSA
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details