750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
750mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Subminiature Fast-Acting Fuse 0.75A 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.750MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.75A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.750MAT1L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1361287-0251.750MAT1
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 251
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 750 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.153
Approval Agency: CSA, cURus, TUV
DC Cold Resistance: 0.175 Ohms
Product Status: Active
FUSE BRD MT 750MA 125VAC/VDC AXL
FUSE, PCB, 750mA, 125V, VERY FAST ACTING; Fuse Current:750mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5522CT-ND | 139-0251.750MAT1L | 1361287-0251.750MAT1L | 0251.750MAT1L | 12J4207 |
| Product Name | Fuses | 0.75A 125V Circuit Protection Fuse | Circuit Protection - Fuses | Circuit Protection - Fuses | Fuse, Pcb, 750Ma, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps |