Littelfuse, Inc. 0.63A 125V Circuit Protection Fuse 0251.630NRT1

Description
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.630NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630NRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.630NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630NRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.63A 125V Circuit Protection Fuse
139-0251.630NRT1
0.63A 125V Circuit Protection Fuse 139-0251.630NRT1
Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.630NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630NRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.63A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.630NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.63A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.63A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.630NRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0251.630NRT1-ND - DigiKey
Thief River Falls, MN, United States
630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

630mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - 0251.630NRT1 - 750866-0251.630NRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251.630NRT1
750866-0251.630NRT1
Fuses - 0251.630NRT1 750866-0251.630NRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 750866-0251.630NRT1 Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Melting I2t: 0.08 Approvals: CSA, cURus DC Cold Resistance: 0.205 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 630mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 750866-0251.630NRT1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Melting I2t: 0.08
Approvals: CSA, cURus
DC Cold Resistance: 0.205 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 630mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now
Circuit Protection - Fuses 0251.630NRT1
FUSE BRD MT 630MA 125VAC/VDC AXL

FUSE BRD MT 630MA 125VAC/VDC AXL

Supplier's Site
FUSE BOARD MNT 630MA 125VAC/VDC - 461-0251.630NRT1 - Utmel Electronic Limited
Hong Kong, China
FUSE BOARD MNT 630MA 125VAC/VDC
461-0251.630NRT1
FUSE BOARD MNT 630MA 125VAC/VDC 461-0251.630NRT1
FUSE BOARD MNT 630MA 125VAC/VDC

FUSE BOARD MNT 630MA 125VAC/VDC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251.630NRT1 0251.630NRT1-ND 750866-0251.630NRT1 0251.630NRT1 461-0251.630NRT1
Product Name 0.63A 125V Circuit Protection Fuse Fuses Fuses - 0251.630NRT1 Circuit Protection - Fuses FUSE BOARD MNT 630MA 125VAC/VDC
Approvals / Standards RoHS CSA CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.6300 amps 0.6300 amps 0.6300 amps 0.6300 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - IEC standard Series - NH00C1/2/3 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 690 amps
View Details
Fuses - 002625235 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers