375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
375mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse axial 125V PICO F 0.375A
Fuse axial 125V PICO F 0.375A
FUSE, PCB, 375mA, 125V, VERY FAST ACTING, FULL REEL; Fuse Current:375mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
FUSE, PCB, 375mA, 125V, VERY FAST ACTING; Fuse Current:375mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Diameter:2.8mm RoHS Compliant: Yes
FUSE, AXIAL, VERY FAST ACTING, 0.375A; Fuse Current:375mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes
FUSE BRD MT 375MA 125VAC/VDC AXL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3166TR-ND | 7383065 | 7383065P | 77J9991 | 0251.375MRT1L |
| Product Name | Fuses | Non Resettable Fuses | Non Resettable Fuses | Fuse, Pcb, 375Ma, 125V, Very Fast Acting, Full Reel; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Solderable (with leads) | |||
| Approvals / Standards | CSA | RoHS | RoHS | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Breaking Capacity | 300 amps | 50 amps |