250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuses with Leads (Through Hole) 125V .250A PICO II FA
FAST ACTING FUSE, 0.25 AMP, 125 VDC, STANDARD TYPE, OPERATING TEMPERATURE: –55ºC TO +125ºC, RESISTANCE: 0.665 OHMS. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MT 250MA 125VAC/VDC AXL
FUSE, PCB, 250mA, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes
| DigiKey | Utmel Electronic Limited | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F5519TB-ND | 461-0251.250NAT1L | 55521943 | 0251.250NAT1L | 98K4403 |
| Product Name | Fuses | Fuses with Leads (Through Hole) 125V .250A PICO II FA | Fuse | Circuit Protection - Fuses | Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | ||
| Approvals / Standards | CSA | RoHS; CSA | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 300 amps | 300 amps | 50 amps |