Littelfuse, Inc. Through-Hole 250mA Circuit Protection Fuse 0251.250MXL

Description
Fast-Acting Fuse, 250mA, 125VAC/VDC, Axial, Through Hole Product overview: 0251.250MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.250MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fast-Acting Fuse, 250mA, 125VAC/VDC, Axial, Through Hole Product overview: 0251.250MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.250MXL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 250mA Circuit Protection Fuse
139-0251.250MXL
Through-Hole 250mA Circuit Protection Fuse 139-0251.250MXL
Fast-Acting Fuse, 250mA, 125VAC/VDC, Axial, Through Hole Product overview: 0251.250MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.250MXL can be used for catalog matching and distributor lookup.

Fast-Acting Fuse, 250mA, 125VAC/VDC, Axial, Through Hole Product overview: 0251.250MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 250mA, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.250MXL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F2309-ND - DigiKey
Thief River Falls, MN, United States
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 1361316-0251.250MXL - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361316-0251.250MXL
Circuit Protection - Fuses 1361316-0251.250MXL
Win Source Part Number: 1361316-0251.250MXL Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: PICO® II 251 Package: Bulk Product Status: Active Package / Case: Axial Mounting Type: Through Hole HTSUS: 8536.10.0040 Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 250 mA Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A AC, 300A DC Melting I²t: 0.0116 Approval Agency: CSA, cURus DC Cold Resistance: 0.665 Ohms

Win Source Part Number: 1361316-0251.250MXL
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: PICO® II 251
Package: Bulk
Product Status: Active
Package / Case: Axial
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Size / Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 250 mA
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Melting I²t: 0.0116
Approval Agency: CSA, cURus
DC Cold Resistance: 0.665 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0251.250MXL
FUSE BRD MT 250MA 125VAC/VDC AXL

FUSE BRD MT 250MA 125VAC/VDC AXL

Supplier's Site
TVS/Fuse/Board Level Protection >> Fuses - 0251.250MXL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Fuses
0251.250MXL
TVS/Fuse/Board Level Protection >> Fuses 0251.250MXL
250mA 125V 125V Plugin,D2.8xL7.1mm Fuses ROHS

250mA 125V 125V Plugin,D2.8xL7.1mm Fuses ROHS

Supplier's Site
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse - 12J4196 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse
12J4196
Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse 12J4196
FUSE, PCB, 250mA, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:EpoxyRoHS Compliant: Yes

FUSE, PCB, 250mA, 125V, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:EpoxyRoHS Compliant: Yes

Supplier's Site
Fuse, Axial, 0.25A, Very Fast Acting; Fuse Current Littelfuse - 17AC5598 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 0.25A, Very Fast Acting; Fuse Current Littelfuse
17AC5598
Fuse, Axial, 0.25A, Very Fast Acting; Fuse Current Littelfuse 17AC5598
FUSE, AXIAL, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, AXIAL, 0.25A, VERY FAST ACTING; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL - 461-0251.250MXL - Utmel Electronic Limited
Hong Kong, China
Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL
461-0251.250MXL
Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL 461-0251.250MXL
Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL

Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL

Supplier's Site
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.11x0.28
Fort Worth, TX, USA
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.11x0.28";Encapsulated
70184235
Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.11x0.28";Encapsulated 70184235
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251.250MXL F2309-ND 1361316-0251.250MXL 0251.250MXL 0251.250MXL 12J4196 17AC5598 461-0251.250MXL 70184235
Product Name Through-Hole 250mA Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses TVS/Fuse/Board Level Protection >> Fuses Fuse, Pcb, 250Ma, 125V, Very Fast Acting; Fuse Current Littelfuse Fuse, Axial, 0.25A, Very Fast Acting; Fuse Current Littelfuse Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Loose CSA/UL Fuse;Submin;Very Fast Acting;0.25A;Supplemental;Dims 0.11x0.28";Encapsulated
Fuse Material Epoxy Epoxy Ceramic; Epoxy Coated Encapsulated
Approvals / Standards RoHS CSA RoHS RoHS RoHS; CSA
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps 0.2500 amps
Fuse Type Miniature Miniature; Subminiature Subminiature
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details