Fuse Subminiature Very Fast Acting 0.25A 125V Axial 2.8 X 7.11mm Ceramic Ammo Medical CSA/UL Product overview: 0251.250HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.250HAT1L can be used for catalog matching and distributor lookup.
Fuse axial 7x2.4mm PICO II 0.250A F
Fuse axial 7x2.4mm PICO II 0.250A F
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
250mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PCB FUSE, VERY FAST ACTING, 0.25A, 125V; Fuse Current:250mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes
FUSE BRD MT 250MA 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251.250HAT1L | 5413243 | 5413243P | F5990TB-ND | 12AC6772 | 0251.250HAT1L |
| Product Name | 0.25A 125V Circuit Protection Fuse | Non Resettable Fuses | Non Resettable Fuses | Fuses | Pcb Fuse, Very Fast Acting, 0.25A, 125V; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | |||
| Approvals / Standards | RoHS | RoHS | RoHS | CSA | RoHS | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | ||
| Features | Resettable | Resettable | Fast Acting |