Littelfuse, Inc. 0.2A 125V Circuit Protection Fuse 0251.200NRT1

Description
Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251.200NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200NRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251.200NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200NRT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 125V Circuit Protection Fuse
139-0251.200NRT1
0.2A 125V Circuit Protection Fuse 139-0251.200NRT1
Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R Medical CCC/CSA/PSE/QPL/TUV/ UL Product overview: 0251.200NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200NRT1 can be used for catalog matching and distributor lookup.

Fuse Subminiature Very Fast Acting 0.2A 125V Axial 2.8 X 7.11mm Epoxy Coated T/R Medical CCC/CSA/PSE/QPL/TUV/UL Product overview: 0251.200NRT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200NRT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 0251.200NRT1 - 735980-0251.200NRT1 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 0251.200NRT1
735980-0251.200NRT1
Fuses - 0251.200NRT1 735980-0251.200NRT1
Manufacturer: Littelfuse Inc. Win Source Part Number: 735980-0251.200NRT1 Packaging: Tape and Reel Mounting Style: Through Hole Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125V Voltage Rating - DC: 125V Response Time: Fast Blow Approvals: CSA, cURus DC Cold Resistance: 0.895 Ohms Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: Axial Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm) Current Rating (Amps): 200mA Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Manufacturer: Littelfuse Inc.
Win Source Part Number: 735980-0251.200NRT1
Packaging: Tape and Reel
Mounting Style: Through Hole
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast Blow
Approvals: CSA, cURus
DC Cold Resistance: 0.895 Ohms
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: Axial
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
Current Rating (Amps): 200mA
Breaking Capacity at Rated Voltage: 50A AC, 300A DC

Buy Now
Fuses - 0251.200NRT1-ND - DigiKey
Thief River Falls, MN, United States
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Circuit Protection - Fuses - 0251.200NRT1 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0251.200NRT1
Circuit Protection - Fuses 0251.200NRT1
FUSE BRD MT 200MA 125VAC/VDC AXL

FUSE BRD MT 200MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-0251.200NRT1 735980-0251.200NRT1 0251.200NRT1-ND 0251.200NRT1
Product Name 0.2A 125V Circuit Protection Fuse Fuses - 0251.200NRT1 Fuses Circuit Protection - Fuses
Rated Voltage 125 volts 125 volts 125 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps
Mounting Through Hole Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002611001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers