Win Source Part Number: 1220553-0251.200MAT1
Category: Circuit Protection>Fuses
Series: PICO® II 251
Package: Cut Tape (CT),Tape & Box (TB)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Voltage Rating - DC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
DC Cold Resistance: 0.895 Ohms
Standard Package: 1,000
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" Dia x 0.280" L (2.80mm x 7.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Current Rating (Amps): 200 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: F12117TB,-0251.200MA
Approval Agency: CSA, cURus
Electric Fuse, Product overview: 0251.200MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.200MAT1L can be used for catalog matching and distributor lookup.
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
200mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
PC Board Fuse; Fuse Current:200mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A RoHS Compliant: Yes
FUSE, QUICK BLOW, 200MA; Fuse Current:200mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating V DC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:50A; RoHS Compliant: Yes
FUSE BRD MT 200MA 125VAC/VDC AXL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1220553-0251.200MAT1L | 139-0251.200MAT1L | F12117TB-ND | 12J4192 | 25R5296 | 0251.200MAT1L |
| Product Name | Circuit Protection - Fuses | Circuit Protection Fuse | Fuses | Pc Board Fuse; Fuse Current Littelfuse | Fuse, Quick Blow, 200Ma; Fuse Current Littelfuse | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Solderable (with leads) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |