Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000060-0251.125NRT1
Packaging: Reel - TR
Current Rating: 125mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Approvals: CSA, UR
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.00174
Nominal Cold Resistance: 1.7 Ohm
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fuse Subminiature Very Fast Acting 0.125A 125V Axial 2.8 X 7.11mm Ceramic T/R Medical CSA/UL Product overview: 0251.125NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.125A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125NRT1L can be used for catalog matching and distributor lookup.
FUSE BRD MT 125MA 125VAC/VDC AXL
Resistive fuse 125mA Plugin,D2.8xL7.1mm Fuses ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1000060-0251.125NRT1L | F7123CT-ND | 139-0251.125NRT1L | 0251.125NRT1L | 0251.125NRT1L |
| Product Name | Fuses - 0251.125NRT1L | Fuses | 0.125A 125V Circuit Protection Fuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.1250 amps | 0.1250 amps | 0.1250 amps | 0.1250 amps |