Littelfuse, Inc. 125mA 125V Circuit Protection Fuse 0251.125MAT1L

Description
Subminiature Fast-Acting Fuse 125mA 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.125MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Subminiature Fast-Acting Fuse 125mA 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.125MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125MAT1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
125mA 125V Circuit Protection Fuse
139-0251.125MAT1L
125mA 125V Circuit Protection Fuse 139-0251.125MAT1L
Subminiature Fast-Acting Fuse 125mA 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.125MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125MAT1L can be used for catalog matching and distributor lookup.

Subminiature Fast-Acting Fuse 125mA 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.125MAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 125mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125MAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Non Resettable Fuses - 7383068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383068
Non Resettable Fuses 7383068
Fuse axial 125V PICO F 0.125A

Fuse axial 125V PICO F 0.125A

Supplier's Site
Non Resettable Fuses - 7383068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7383068P
Non Resettable Fuses 7383068P
Fuse axial 125V PICO F 0.125A

Fuse axial 125V PICO F 0.125A

Supplier's Site
Fuses - F1842CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F1842TB-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Very Fast Acting, 125Ma, 125V, Axial; Fuse Current Littelfuse - 85K9461 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Very Fast Acting, 125Ma, 125V, Axial; Fuse Current Littelfuse
85K9461
Fuse, Very Fast Acting, 125Ma, 125V, Axial; Fuse Current Littelfuse 85K9461
FUSE, VERY FAST ACTING, 125mA, 125V, AXIAL; Fuse Current:125mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

FUSE, VERY FAST ACTING, 125mA, 125V, AXIAL; Fuse Current:125mA; Voltage Rating VAC:125VAC; Product Range:PICO II Series; Voltage Rating VDC:125VDC; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251.125MAT1L
FUSE BRD MT 125MA 125VAC/VDC AXL

FUSE BRD MT 125MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-0251.125MAT1L 7383068 7383068P F1842CT-ND 85K9461 0251.125MAT1L
Product Name 125mA 125V Circuit Protection Fuse Non Resettable Fuses Non Resettable Fuses Fuses Fuse, Very Fast Acting, 125Ma, 125V, Axial; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic Ceramic; Ceramic Ceramic; Ceramic
Approvals / Standards RoHS RoHS RoHS CSA RoHS
Rated Voltage 125 volts 125 volts 125 volts 125 volts 125 volts
Rated Current 0.1250 amps 0.1250 amps 0.1250 amps 0.1250 amps
Features Resettable Resettable Fast Acting
Unlock Full Specs
to access all available technical data