Littelfuse, Inc. Non Resettable Fuses 0251.125HAT1L

Description
Fuse axial 7x2.4mm PICO II 0.125A F
Request a Quote Datasheet
Description
Fuse axial 7x2.4mm PICO II 0.125A F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 5413237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
5413237
Non Resettable Fuses 5413237
Fuse axial 7x2.4mm PICO II 0.125A F

Fuse axial 7x2.4mm PICO II 0.125A F

Supplier's Site
Singapore, Singapore
Through-Hole 0.125A 50A Circuit Protection Fuse
139-0251.125HAT1L
Through-Hole 0.125A 50A Circuit Protection Fuse 139-0251.125HAT1L
Electric Fuse, Very Fast Blow, 0.125A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251.125HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.125A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125HAT1L can be used for catalog matching and distributor lookup.

Electric Fuse, Very Fast Blow, 0.125A, 125VAC, 125VDC, 50A (IR), Through Hole, HALOGEN FREE AND ROHS COMPLIANT Product overview: 0251.125HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 0.125A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.125HAT1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - F10037TB-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuses - F10037CT-ND - DigiKey
Thief River Falls, MN, United States
125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

125mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial

Buy Now Datasheet
Fuse, Axial, 0.125A, Very Fast Acting; Fuse Current Littelfuse - 12AC6771 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 0.125A, Very Fast Acting; Fuse Current Littelfuse
12AC6771
Fuse, Axial, 0.125A, Very Fast Acting; Fuse Current Littelfuse 12AC6771
FUSE, AXIAL, 0.125A, VERY FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

FUSE, AXIAL, 0.125A, VERY FAST ACTING; Fuse Current:125mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0251.125HAT1L
FUSE BRD MT 125MA 125VAC/VDC AXL

FUSE BRD MT 125MA 125VAC/VDC AXL

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 5413237 139-0251.125HAT1L F10037TB-ND 12AC6771 0251.125HAT1L
Product Name Non Resettable Fuses Through-Hole 0.125A 50A Circuit Protection Fuse Fuses Fuse, Axial, 0.125A, Very Fast Acting; Fuse Current Littelfuse Circuit Protection - Fuses
Fuse Material Ceramic; Ceramic Ceramic
Approvals / Standards RoHS RoHS CSA RoHS
Features Resettable Fast Acting
Rated Voltage 125 volts 125 volts 125 volts 125 volts
Rated Current 0.1250 amps 0.1250 amps 0.1250 amps
Unlock Full Specs
to access all available technical data