62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Fast-Acting Fuse 62mA 125V Axial Ceramic T/R Product overview: 0251.062NRT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.062NRT1L can be used for catalog matching and distributor lookup.
FUSE BOARD MOUNT 62MA 125VAC/VDC
PCB FUSE, FAST ACT, 0.062A, 125V, AXIAL ROHS COMPLIANT: YES
FUSE BRD MNT 62MA 125VAC/VDC AXL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F7797CT-ND | 139-0251.062NRT1L | 461-0251.062NRT1L | 38AK7409 | 0251.062NRT1L |
| Product Name | Fuses | 62mA 125V Circuit Protection Fuse | FUSE BOARD MOUNT 62MA 125VAC/VDC | Pcb Fuse, Fast Act, 0.062A, 125V, Axial Rohs Compliant Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Mounting | Through Hole | Through Hole | |||
| Approvals / Standards | CSA | RoHS | RoHS; CSA | RoHS | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |