Fast-Acting Fuse, 62.5mA, 125VAC/VDC, 50A IR, Axial, Through Hole Product overview: 0251.062MXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 62.5mA, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 62.5mA, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.062MXL can be used for catalog matching and distributor lookup.
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000059-0251.062MXL
Packaging: Bulk
Current Rating: 62mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125V
Voltage Rating - DC: 125V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A AC, 300A DC
Approvals: CSA, UR
Mounting: Through Hole
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Nominal Melting - I2t: 0.000113
Nominal Cold Resistance: 7 Ohm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
FUSE, PCB, 62.5mA, 125V, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating VDC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Body Material:EpoxyRoHS Compliant: Yes
FUSE, AXIAL, 0.062A, VERY FAST ACTING
For subminiature circuit protection where short circuit currents may be as high as 300 amperes. Low resistance values, high-speed action, insulated terminations, encapsulated epoxy-coated body. Will withstand vibrations of 10-55 Hz per method 201 of MIL-STD-202, and of 55-2000 Hz at 10 Gs per method 204, test condition C, of MIL-STD-202, and shock of 100 Gs for 6 milliseconds per method 213, test condition I of MIL-STD-202. Operating Ambient Temperature: –55°C to 125°C. At –55°C current carrying capacity is 110% of rating; at 25°C, 100% of rating; at 125°C, 80% of rating. Fuses will withstand an axial pull of 7 pounds. Voltage Rating: 125 V on 1⁄16-10 amps; 32 V on 12-15 amps. Body Length: 0.280". Lead Length: 1.50". Body Diameter: 0.095". Lead Diameter: 0.025" on 1⁄16-10 amps; 0.032 on 12-15 amps.
FUSE BRD MNT 62MA 125VAC/VDC AXL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0251.062MXL | F2307-ND | 1000059-0251.062MXL | 12J4187 | 51AK9553 | 70184683 | 0251.062MXL |
| Product Name | Through-Hole 62.5mA 50A Circuit Protection Fuse | Fuses | Fuses - 0251.062MXL | Fuse, Pcb, 62.5Ma, 125V, Very Fast Acting; Fuse Current Littelfuse | Fuse, Axial, 0.062A, Very Fast Acting Littelfuse | Fuse;Submin;Very Fast Acting;0.062A;Supplemental;Dims 0.11x0.28";Encapsulated | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | CSA | |||||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps | ||
| Fuse Type | Miniature | Subminiature | |||||
| Mounting | Through Hole | Through Hole | Solderable (with leads) | Solderable (Surface Mount Technology); Solderable (with leads) |