62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
62mA 125V AC 125V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Axial
Subminiature Fuse 62mA 125V Axial Ceramic 2.8x7.11mm Product overview: 0251.062HAT1L from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62mA, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 62mA, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0251.062HAT1L can be used for catalog matching and distributor lookup.
FUSE BRD MNT 62MA 125VAC/VDC AXL
FUSE, AXIAL, 0.062A, VERY FAST ACTING; Fuse Current:62mA; Voltage Rating VAC:125V; Product Range:PICO II 251 Series; Voltage Rating V DC:125V; Blow Characteristic:Very Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5413221 | 5413221P | F5518CT-ND | 139-0251.062HAT1L | 0251.062HAT1L | 12AC6770 |
| Product Name | Non Resettable Fuses | Non Resettable Fuses | Fuses | 62mA 125V Circuit Protection Fuse | Circuit Protection - Fuses | Fuse, Axial, 0.062A, Very Fast Acting; Fuse Current Littelfuse |
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic | Ceramic | |||
| Approvals / Standards | RoHS | RoHS | CSA | RoHS | RoHS | |
| Features | Resettable | Resettable | Fast Acting | |||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 0.0620 amps | 0.0620 amps | 0.0620 amps | 0.0620 amps |