Littelfuse, Inc. Fuse 0242050UAT1

Description
FUSE, BARRIER N/W, PCB, 50MA, 250V; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:250V; FUSE CURRENT:50MA; BREAKING CAPACITY:4000A @ 250VAC/VDC; FUSE SI. FREE 2 YEAR RADWELL WARRANTY
Description
FUSE, BARRIER N/W, PCB, 50MA, 250V; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:250V; FUSE CURRENT:50MA; BREAKING CAPACITY:4000A @ 250VAC/VDC; FUSE SI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fuse - 21598080 - Radwell International
Willingboro, NJ, United States
FUSE, BARRIER N/W, PCB, 50MA, 250V; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:250V; FUSE CURRENT:50MA; BREAKING CAPACITY:4000A @ 250VAC/VDC; FUSE SI. FREE 2 YEAR RADWELL WARRANTY

FUSE, BARRIER N/W, PCB, 50MA, 250V; VOLTAGE RATING VAC:250V; VOLTAGE RATING VDC:250V; FUSE CURRENT:50MA; BREAKING CAPACITY:4000A @ 250VAC/VDC; FUSE SI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fuses
Product Number 21598080
Product Name Fuse
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers