Fuse Fast Acting 0.25A 250V Axial 3.02 X 8.4mm Ammo UL Product overview: 0242.250UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.25A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.250UAT1 can be used for catalog matching and distributor lookup.
250mA 250V AC 250V DC Fuse Cartridge Through Hole
250mA 250V AC 250V DC Fuse Cartridge Through Hole
FUSE CRTRDGE 250MA 250VAC/DC AXL
FUSE, BARRIER NETWORK, 250MA; Fuse Current:250mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0242.250UAT1 | F1295TB-ND | 0242.250UAT1 | 98K4400 |
| Product Name | 0.25A 250V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Barrier Network, 250Ma; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | RoHS | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps |
| Fuse Type | Miniature |