Littelfuse, Inc. 0.2A 250V Circuit Protection Fuse 0242.200UAT1

Description
Fuse Fast Acting 0.2A 250V Axial 3.02 X 8.4mm Ammo UL Product overview: 0242.200UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.200UAT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Fast Acting 0.2A 250V Axial 3.02 X 8.4mm Ammo UL Product overview: 0242.200UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.200UAT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.2A 250V Circuit Protection Fuse
155-0242.200UAT1
0.2A 250V Circuit Protection Fuse 155-0242.200UAT1
Fuse Fast Acting 0.2A 250V Axial 3.02 X 8.4mm Ammo UL Product overview: 0242.200UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.200UAT1 can be used for catalog matching and distributor lookup.

Fuse Fast Acting 0.2A 250V Axial 3.02 X 8.4mm Ammo UL Product overview: 0242.200UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.200UAT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - F1294TB-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1294TB-ND
Electrical, Specialty Fuses F1294TB-ND
200mA 250V AC 250V DC Fuse Cartridge Through Hole

200mA 250V AC 250V DC Fuse Cartridge Through Hole

Buy Now Datasheet
Electrical, Specialty Fuses - F1294CT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F1294CT-ND
Electrical, Specialty Fuses F1294CT-ND
200mA 250V AC 250V DC Fuse Cartridge Through Hole

200mA 250V AC 250V DC Fuse Cartridge Through Hole

Buy Now Datasheet
Fuse, Barrier N/w, Pcb, 200Ma, 250V; Fuse Current Littelfuse - 12J3640 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Barrier N/w, Pcb, 200Ma, 250V; Fuse Current Littelfuse
12J3640
Fuse, Barrier N/w, Pcb, 200Ma, 250V; Fuse Current Littelfuse 12J3640
FUSE, BARRIER N/W, PCB, 200mA, 250V; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA RoHS Compliant: No

FUSE, BARRIER N/W, PCB, 200mA, 250V; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA RoHS Compliant: No

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - 0242.200UAT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0242.200UAT1
Circuit Protection - Electrical, Specialty Fuses 0242.200UAT1
FUSE CRTRDGE 200MA 250VAC/DC AXL

FUSE CRTRDGE 200MA 250VAC/DC AXL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0242.200UAT1 F1294TB-ND 12J3640 0242.200UAT1
Product Name 0.2A 250V Circuit Protection Fuse Electrical, Specialty Fuses Fuse, Barrier N/w, Pcb, 200Ma, 250V; Fuse Current Littelfuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Fuse Type Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110110 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 80 volts
Rated Current 800 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
30A Circuit Protection Fuse - 143-APL11-1-61-303 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Panel Mount
Rated Current 30 amps
View Details