Littelfuse, Inc. Hazardous Area Barrier Network Fuse 0242.100UR

Description
Hazardous Area Barrier Network Fuse
Request a Quote Datasheet
Description
Hazardous Area Barrier Network Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Barrier Network Fuse - 0242.100UR - Littelfuse, Inc.
Rosemont, IL, United States
Hazardous Area Barrier Network Fuse
0242.100UR
Hazardous Area Barrier Network Fuse 0242.100UR
Hazardous Area Barrier Network Fuse

Hazardous Area Barrier Network Fuse

Cartridge Fuses - 7383100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383100
Cartridge Fuses 7383100
Littelfuse 0242.100UR Cartridge Fuse

Littelfuse 0242.100UR Cartridge Fuse

Supplier's Site
Cartridge Fuses - 7383100P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
7383100P
Cartridge Fuses 7383100P
Littelfuse 0242.100UR Cartridge Fuse

Littelfuse 0242.100UR Cartridge Fuse

Supplier's Site
Electrical, Specialty Fuses - F3318DKR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F3318DKR-ND
Electrical, Specialty Fuses F3318DKR-ND
100mA 250V AC 250V DC Fuse Cartridge Surface Mount

100mA 250V AC 250V DC Fuse Cartridge Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - F3318CT-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F3318CT-ND
Electrical, Specialty Fuses F3318CT-ND
100mA 250V AC 250V DC Fuse Cartridge Surface Mount

100mA 250V AC 250V DC Fuse Cartridge Surface Mount

Buy Now Datasheet
Electrical, Specialty Fuses - F3318TR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
F3318TR-ND
Electrical, Specialty Fuses F3318TR-ND
100mA 250V AC 250V DC Fuse Cartridge Surface Mount

100mA 250V AC 250V DC Fuse Cartridge Surface Mount

Buy Now Datasheet
Singapore, Singapore
SMD 100mA 250V Circuit Protection Fuse
155-0242.100UR
SMD 100mA 250V Circuit Protection Fuse 155-0242.100UR
100mA 250V Ceramic SMD Fast-Acting Fuse Product overview: 0242.100UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.100UR can be used for catalog matching and distributor lookup.

100mA 250V Ceramic SMD Fast-Acting Fuse Product overview: 0242.100UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 100mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.100UR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 976821-0242.100UR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
976821-0242.100UR
Circuit Protection - Electrical, Specialty Fuses 976821-0242.100UR
Win Source Part Number: 976821-0242.100UR Category: Circuit Protection>Electrica l, Specialty Fuses Series: 242 Features: Intrinsically Safe Package: Tape & Reel Fuse Type: Cartridge Voltage Rating - AC: 250 V Voltage Rating - DC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 4kA Melting I2t: 0.000977 DC Cold Resistance: 3.6 Ohms Applications: Hazardous Locations Standard Package: 500 Mounting: SMD (SMT) Package / Case: Cartridge, Non-Standard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 0242100UR,242.100UR, F3318TR,F3318DKR,024 2.100UR-ND,F3318CT Approval Agency: cURus

Win Source Part Number: 976821-0242.100UR
Category: Circuit Protection>Electrical, Specialty Fuses
Series: 242
Features: Intrinsically Safe
Package: Tape & Reel
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.000977
DC Cold Resistance: 3.6 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Cartridge, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0242100UR,242.100UR,F3318TR,F3318DKR,0242.100UR-ND,F3318CT
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0242.100UR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0242.100UR
Circuit Protection - Electrical, Specialty Fuses 0242.100UR
FUSE CARTRIDGE 100MA 250VAC/VDC

FUSE CARTRIDGE 100MA 250VAC/VDC

Supplier's Site
Surface Mount Fuse; Fuse Current Littelfuse - 12J3637 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Fuse; Fuse Current Littelfuse
12J3637
Surface Mount Fuse; Fuse Current Littelfuse 12J3637
SURFACE MOUNT FUSE; Fuse Current:100mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:8.4mm x 3.02mm; Product Range:242 Series; Breaking Capacity Current AC:4kA RoHS Compliant: Yes

SURFACE MOUNT FUSE; Fuse Current:100mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:8.4mm x 3.02mm; Product Range:242 Series; Breaking Capacity Current AC:4kA RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Smd, 0.1A, Fast Acting; Fuse Current Littelfuse - 08AC3448 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.1A, Fast Acting; Fuse Current Littelfuse
08AC3448
Fuse, Smd, 0.1A, Fast Acting; Fuse Current Littelfuse 08AC3448
FUSE, SMD, 0.1A, FAST ACTING; Fuse Current:100mA; Product Range:242 Series; Voltage Rating VAC:250V; Voltage Rating V DC:250V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; Breaking Capacity RoHS Compliant: Yes

FUSE, SMD, 0.1A, FAST ACTING; Fuse Current:100mA; Product Range:242 Series; Voltage Rating VAC:250V; Voltage Rating V DC:250V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Fuse, Fast Acting, 0.1A, 250Vdc, Smd; Fuse Current Littelfuse - 25R5291 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Fast Acting, 0.1A, 250Vdc, Smd; Fuse Current Littelfuse
25R5291
Smd Fuse, Fast Acting, 0.1A, 250Vdc, Smd; Fuse Current Littelfuse 25R5291
SMD FUSE, FAST ACTING, 0.1A, 250VDC, SMD; Fuse Current:100mA; Product Range:242 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes

SMD FUSE, FAST ACTING, 0.1A, 250VDC, SMD; Fuse Current:100mA; Product Range:242 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 0242.100UR 7383100 7383100P F3318DKR-ND 155-0242.100UR 976821-0242.100UR 0242.100UR 12J3637 08AC3448
Product Name Hazardous Area Barrier Network Fuse Cartridge Fuses Cartridge Fuses Electrical, Specialty Fuses SMD 100mA 250V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Surface Mount Fuse; Fuse Current Littelfuse Fuse, Smd, 0.1A, Fast Acting; Fuse Current Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS RoHS
Features Fast Acting Fast Acting Fast Acting
Fuse Material Ceramic; Ceramic Ceramic; Ceramic Ceramic
Rated Voltage 250 volts 250 volts 250 volts 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data