Hazardous Area Barrier Network Fuse
80mA 250V AC 250V DC Fuse Cartridge Surface Mount
80mA 250V AC 250V DC Fuse Cartridge Surface Mount
80mA 250V AC 250V DC Fuse Cartridge Surface Mount
80mA 250V Fast Fuse, SMD/SMT, 3.02x8.4mm, T/R Product overview: 0242.080UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 80mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.080UR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1127777-0242.080UR
Category: Circuit Protection>Electrica
Series: 242
Features: Intrinsically Safe
Package: Tape & Reel
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.000214
DC Cold Resistance: 8.19 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: Cartridge, Non-Standard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 80mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 0242.080UR-ND,024208
Approval Agency: cURus
FUSE CARTRIDGE 80MA 250VAC/VDC
FUSE, BARRIER NETWORK, SMD, 80MA; Fuse Current:80mA; Product Range:242 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; Breaking RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0242.080UR | F1864CT-ND | 155-0242.080UR | 1127777-0242.080UR | 0242.080UR | 25R5290 |
| Product Name | Hazardous Area Barrier Network Fuse | Electrical, Specialty Fuses | SMD 80mA 250V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Barrier Network, Smd, 80Ma; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | |||
| Features | Fast Acting | Fast Acting | ||||
| Mounting | Solderable (Surface Mount Technology) | SMD (SMT) | Solderable (Surface Mount Technology) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |