80mA 250V Axial Fast-Acting Fuse, Ceramic, 3.02x8.4mm Product overview: 0242.080UAT1 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80mA, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 80mA, 250V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.080UAT1 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334690-0242.080UAT1
Category: Circuit Protection>Electrica
Packaging: Cut Tape (CT),Tape & Box (TB)
Features: Intrinsically Safe
Fuse Type: Cartridge
Voltage Rating - AC: 250 V
Voltage Rating - DC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.000214
Size / Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
DC Cold Resistance: 8.19 Ohms
Applications: Hazardous Locations
Standard Package: 500
Mounting: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: Not Applicable
Current Rating (Amps): 80mA
HTSUS: 8536.10.0040
Other Part Number: 0242080UAT1,F1291TB,
Approval Agency: cURus
RoHS Status: ROHS3 Compliant
80mA 250V AC 250V DC Fuse Cartridge Through Hole
80mA 250V AC 250V DC Fuse Cartridge Through Hole
Littelfuse 0242.080UAT1 Cartridge Fuse
Littelfuse 0242.080UAT1 Cartridge Fuse
FUSE CRTRDGE 80MA 250VAC/VDC AXL
FUSE, BARRIER N/W, PCB, 80mA, 250V; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA RoHS Compliant: Yes
FUSE, BARRIER NETWORK, 80MA; Fuse Current:80mA; Voltage Rating VAC:250VAC; Product Range:242 Series; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:4kA; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0242.080UAT1 | 1334690-0242.080UAT1 | F1291TB-ND | 7383122 | 7383122P | 0242.080UAT1 | 12J3636 |
| Product Name | 80mA 250V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Electrical, Specialty Fuses | Cartridge Fuses | Cartridge Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Barrier N/w, Pcb, 80Ma, 250V; Fuse Current Littelfuse |
| Fuse Material | Ceramic | Ceramic; Ceramic | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | ||
| Rated Current | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Mounting | Through Hole | Through Hole | Solderable (with leads) |