Hazardous Area Barrier Network Fuse
50mA 250VAC/VDC SMD Fuse, 4kA IR Product overview: 0242.050UR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50mA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0242.050UR can be used for catalog matching and distributor lookup.
50mA 250V AC 250V DC Fuse Cartridge Surface Mount
50mA 250V AC 250V DC Fuse Cartridge Surface Mount
50mA 250V AC 250V DC Fuse Cartridge Surface Mount
Manufacturer: Littelfuse Inc.
Win Source Part Number: 759952-0242.050UR
Series: 242
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Intrinsically Safe
Package: Cartridge, Non-Standard
Current Rating: 50mA
Fuse Type: Cartridge
Voltage Rating - AC: 250V
Voltage Rating - DC: 250V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 4kA
Melting I2t: 0.000103
Approvals: UR
Applications: Hazardous Locations
Mounting: SMD
Resistance: 11.34 Ohm
Family Name: 242
Categories: Circuit Protection
Dimension: 0.119" Dia x 0.331" L (3.02mm x 8.40mm)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Littelfuse 0242.050UR Cartridge Fuse
Littelfuse 0242.050UR Cartridge Fuse
FUSE CARTRIDGE 50MA 250VAC/VDC
FUSE, BARRIER N/W, SMD, 50mA, 250V; Fuse Current:50mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:250V; Voltage Rating VDC:250V; Fuse Case Style:8.4mm x 3.02mm; Product Range:242 Series; Breaking Capacity Current AC:4kA RoHS Compliant: Yes
FUSE, BARRIER NETWORK, SMD, 50MA; Fuse Current:50mA; Product Range:242 Series; Voltage Rating VAC:250VAC; Voltage Rating V DC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; Breaking RoHS Compliant: Yes
FUSE, SMD, 0.05A, FAST ACTING; Fuse Current:50mA; Product Range:242 Series; Voltage Rating VAC:250V; Voltage Rating V DC:250V; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:4kA; Breaking Capacity RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0242.050UR | 155-0242.050UR | F3317TR-ND | 759952-0242.050UR | 7383103 | 7383103P | 0242.050UR | 53K9004 | 25R5289 |
| Product Name | Hazardous Area Barrier Network Fuse | SMD 50mA Circuit Protection Fuse | Electrical, Specialty Fuses | Electrical, Specialty Fuses - 0242.050UR | Cartridge Fuses | Cartridge Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, Barrier N/w, Smd, 50Ma, 250V; Fuse Current Littelfuse | Fuse, Barrier Network, Smd, 50Ma; Fuse Current Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Features | Fast Acting | Fast Acting | Fast Acting | ||||||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Rated Current | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps |