Littelfuse, Inc. MINI® Diode 02400120

Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet
Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® Diode - 02400120 - Littelfuse, Inc.
Rosemont, IL, United States
MINI® Diode
02400120
MINI® Diode 02400120
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Diodes
Product Number 02400120
Product Name MINI® Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 60LQ100 - 60LQ100 - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
QPL High Voltage Diode - JANTXV1N6515FL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 16 mA
IR 0.2500 mA
View Details
RF PIN Diode - SMP1330-040-EVB - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details