Littelfuse, Inc. MINI® Diode 02400119

Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet
Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® Diode - 02400119 - Littelfuse, Inc.
Rosemont, IL, United States
MINI® Diode
02400119
MINI® Diode 02400119
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Diodes
Product Number 02400119
Product Name MINI® Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 10MQ100NPBF - 1121072-10MQ100NPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
PIN Diode Switches - NPS3-1800-2200-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details