Littelfuse, Inc. MINI® Diode 02400110

Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet
Description
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINI® Diode - 02400110 - Littelfuse, Inc.
Rosemont, IL, United States
MINI® Diode
02400110
MINI® Diode 02400110
Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Operating Temp.: -40°C to +85°C Diode Rating: 1.0 A Max P.I.V.: Optional Body Material: Thermoplastic Term. Material: C.R.S. (Ni/Zn Plated) Term. Retention: 25 N

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Diodes
Product Number 02400110
Product Name MINI® Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products