Fuse Miniature Medium Time Delay Acting 2A 250V Holder Cartridge 5 X 20mm Glass CE/CSA/PSE/UL Product overview: 0234002.M from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0234002.M can be used for catalog matching and distributor lookup.
2A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120546-0234002.M
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 250V
Response Time: Medium Blow
Melting I2t: 10.2
Approvals: CSA, K-MARK, METI, UL
DC Cold Resistance: 0.068 Ohms
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: 5mm x 20mm
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 100A
FUSE GLASS 2A 250VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0234002.M | 0234002.M-ND | 1120546-0234002.M | 0234002.M |
| Product Name | 2A 250V Circuit Protection Fuse | Fuses | Fuses - 0234002.M | Circuit Protection - Fuses |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 2 amps | 2 amps | 2 amps | |
| Fuse Type | Miniature |