Littelfuse, Inc. Fuses 02333.15MXP

Description
3.15A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.15A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3636-ND - DigiKey
Thief River Falls, MN, United States
3.15A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.15A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse - 24R8166 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse
24R8166
Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse 24R8166
CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Breaking Capacity CurrentRoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 3.15A/125V; Blow Characteristic:Medium Acting; Fuse Current:3.15A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Breaking Capacity CurrentRoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses 02333.15MXP
FUSE GLASS 3.15A 125VAC 5X20MM

FUSE GLASS 3.15A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F3636-ND 24R8166 02333.15MXP
Product Name Fuses Cartridge Fuse, Med Acting, 3.15A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data