Littelfuse, Inc. Fuses 02331.25MXEP

Description
1.25A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
1.25A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02331.25MXEP-ND - DigiKey
Thief River Falls, MN, United States
1.25A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

1.25A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse - 26K7758 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse
26K7758
Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse 26K7758
CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MED ACTING, 1.25A/125V; Blow Characteristic:Medium Acting; Fuse Current:1.25A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 02331.25MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02331.25MXEP
Circuit Protection - Fuses 02331.25MXEP
FUSE GLASS 1.25A 125VAC 5X20MM

FUSE GLASS 1.25A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 02331.25MXEP-ND 26K7758 02331.25MXEP
Product Name Fuses Cartridge Fuse, Med Acting, 1.25A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002630015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details