Littelfuse, Inc. Fuses 023306.3MXP

Description
6.3A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
6.3A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3634-ND - DigiKey
Thief River Falls, MN, United States
6.3A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

6.3A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
6.3A 125V Circuit Protection Fuse
139-023306.3MXP
6.3A 125V Circuit Protection Fuse 139-023306.3MXP
Fuse Miniature Medium Time Delay Acting 6.3A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 023306.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023306.3MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 6.3A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 023306.3MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023306.3MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse - 26K7757 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse
26K7757
Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse 26K7757
CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:6.3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6.3A/125V; Blow Characteristic:Medium Acting; Fuse Current:6.3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 023306.3MXP
FUSE GLASS 6.3A 125VAC 5X20MM

FUSE GLASS 6.3A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3634-ND 139-023306.3MXP 26K7757 023306.3MXP
Product Name Fuses 6.3A 125V Circuit Protection Fuse Cartridge Fuse, Medium Acting, 6.3A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data