Littelfuse, Inc. Fuses 023303.5MXP

Description
3.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3633-ND - DigiKey
Thief River Falls, MN, United States
3.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3.5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 023303.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023303.5MXP
Circuit Protection - Fuses 023303.5MXP
FUSE GLASS 3.5A 125VAC 5X20MM

FUSE GLASS 3.5A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 3.5A/125V; Blow Characteristic Littelfuse - 26K7755 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 3.5A/125V; Blow Characteristic Littelfuse
26K7755
Cartridge Fuse, Medium Acting, 3.5A/125V; Blow Characteristic Littelfuse 26K7755
CARTRIDGE FUSE, MEDIUM ACTING, 3.5A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:3.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 3.5A/125V; Blow Characteristic:Medium Acting; Fuse Current:3.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3633-ND 023303.5MXP 26K7755
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 3.5A/125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625020 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 8 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers