Littelfuse, Inc. Fuses 023302.5MXEP

Description
2.5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
2.5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 023302.5MXEP-ND - DigiKey
Thief River Falls, MN, United States
2.5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2.5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Singapore, Singapore
2.5A 125V Circuit Protection Fuse
139-023302.5MXEP
2.5A 125V Circuit Protection Fuse 139-023302.5MXEP
Fuse Miniature Medium Time Delay Acting 2.5A 125V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 023302.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023302.5MXEP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 2.5A 125V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 023302.5MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2.5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-023302.5MXEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 023302.5MXEP - 904460-023302.5MXEP - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 023302.5MXEP
904460-023302.5MXEP
Fuses - 023302.5MXEP 904460-023302.5MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 904460-023302.5MXEP Series: 233 Operating Temperature Range: -55°C ~ 125°C Features: 2.5 A 125 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial) Package: 5mm x 20mm (Axial) Package: Bulk Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.10.0020 Other Part Number: -023302.5MXEP, 023302.5XEP

Manufacturer: Littelfuse Inc.
Win Source Part Number: 904460-023302.5MXEP
Series: 233
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 A 125 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: -023302.5MXEP, 023302.5XEP

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse - 26K7752 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse
26K7752
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse 26K7752
CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Medium Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 023302.5MXEP
FUSE GLASS 2.5A 125VAC 5X20MM

FUSE GLASS 2.5A 125VAC 5X20MM

Supplier's Site
FUSE GLASS 2.5A 125VAC 5X20MM - 461-023302.5MXEP - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 2.5A 125VAC 5X20MM
461-023302.5MXEP
FUSE GLASS 2.5A 125VAC 5X20MM 461-023302.5MXEP
FUSE GLASS 2.5A 125VAC 5X20MM

FUSE GLASS 2.5A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 023302.5MXEP-ND 139-023302.5MXEP 904460-023302.5MXEP 26K7752 023302.5MXEP 461-023302.5MXEP
Product Name Fuses 2.5A 125V Circuit Protection Fuse Fuses - 023302.5MXEP Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse Circuit Protection - Fuses FUSE GLASS 2.5A 125VAC 5X20MM
Fuse Type Miniature
Mounting Through Hole AXIAL Through Hole Through Hole
Approvals / Standards UL; CSA RoHS RoHS RoHS; UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0034.3115.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002641021 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 63 amps
View Details