Manufacturer: Littelfuse Inc.
Win Source Part Number: 802372-0233010.MXP
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125V
Response Time: Medium Blow
Melting I2t: 274.115
Approvals: CE, CSA, PSE, UL
DC Cold Resistance: 0.0066 Ohms
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
Manufacturer Package: 5mm x 20mm
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
Breaking Capacity at Rated Voltage: 10kA
10A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Electric Fuse, Medium Blow, 10A, 125VAC, 10000A (IR), Inline/holder, ROHS COMPLIANT Product overview: 0233010.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 10000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 10000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233010.MXP can be used for catalog matching and distributor lookup.
FUSE GLASS 10A 125VAC 5X20MM
FUSE GLASS 10A 125VAC 5X20MM
CARTRIDGE FUSE, MEDIUM ACTING, 10A, 125V; Blow Characteristic:Mediu
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 802372-0233010.MXP | F3631-ND | 139-0233010.MXP | 461-0233010.MXP | 0233010.MXP | 25R5264 |
| Product Name | Fuses - 0233010.MXP | Fuses | 10A 10000A Circuit Protection Fuse | FUSE GLASS 10A 125VAC 5X20MM | Circuit Protection - Fuses | Cartridge Fuse, Medium Acting, 10A, 125V; Blow Characteristic Littelfuse |
| Mounting | Holder | Holder | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | 125 volts | 125 volts | |
| Rated Current | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps | |
| Rated Breaking Capacity | 10000 amps | 10000 amps | 10000 amps | 10000 amps |