Littelfuse, Inc. Fuses 0233008.MXP

Description
8A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
8A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3629-ND - DigiKey
Thief River Falls, MN, United States
8A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

8A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
8A 125V Circuit Protection Fuse
139-0233008.MXP
8A 125V Circuit Protection Fuse 139-0233008.MXP
Fuse Miniature Medium Time Delay Acting 8A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0233008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233008.MXP can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 8A 125V Holder Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0233008.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233008.MXP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1377282-0233008.MXP - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1377282-0233008.MXP
Circuit Protection - Fuses 1377282-0233008.MXP
Win Source Part Number: 1377282-0233008.MXP Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: 233 Package: Bulk Product Status: Active Package / Case: 5mm x 20mm Mounting Type: Requires Holder HTSUS: 8536.10.0020 Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 8 A Voltage Rating - AC: 125 V Fuse Type: Cartridge, Glass Response Time: Medium Blow Breaking Capacity @ Rated Voltage: 10kA Melting I²t: 169.435 Approval Agency: CE, CSA, PSE, UL DC Cold Resistance: 0.0084 Ohms

Win Source Part Number: 1377282-0233008.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 233
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 8 A
Voltage Rating - AC: 125 V
Fuse Type: Cartridge, Glass
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I²t: 169.435
Approval Agency: CE, CSA, PSE, UL
DC Cold Resistance: 0.0084 Ohms

Buy Now Datasheet
Circuit Protection - Fuses 0233008.MXP
FUSE GLASS 8A 125VAC 5X20MM

FUSE GLASS 8A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number F3629-ND 139-0233008.MXP 1377282-0233008.MXP 0233008.MXP
Product Name Fuses 8A 125V Circuit Protection Fuse Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers