Littelfuse, Inc. Fuses 0233006.MXP

Description
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4709-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

6A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0233006.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0233006.MXP
Circuit Protection - Fuses 0233006.MXP
FUSE GLASS 6A 125VAC 5X20MM

FUSE GLASS 6A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse - 25R5261 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse
25R5261
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse 25R5261
CARTRIDGE FUSE, MEDIUM ACTING, 6A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Breaking Capacity Current RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6A, 125V; Blow Characteristic:Medium Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4709-ND 0233006.MXP 25R5261
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Circuit Protection Fuse - 139-CCF1N10TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers