Littelfuse, Inc. Fuses 0233006.MXEP

Description
6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0233006.MXEP-ND - DigiKey
Thief River Falls, MN, United States
6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

6A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 0233006.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0233006.MXEP
Circuit Protection - Fuses 0233006.MXEP
FUSE GLASS 6A 125VAC 5X20MM

FUSE GLASS 6A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse - 26K7748 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse
26K7748
Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse 26K7748
CARTRIDGE FUSE, MEDIUM ACTING, 6A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 6A, 125V; Blow Characteristic:Medium Acting; Fuse Current:6A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0233006.MXEP-ND 0233006.MXEP 26K7748
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 6A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1772-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuses - 002212001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details