Littelfuse, Inc. Fuses 0233005.MXP

Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F3628-ND - DigiKey
Thief River Falls, MN, United States
5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

5A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses 0233005.MXP
FUSE GLASS 5A 125VAC 5X20MM

FUSE GLASS 5A 125VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse - 26K7747 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse
26K7747
Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse 26K7747
CARTRIDGE FUSE, MEDIUM ACTING, 5A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 5A, 125V; Blow Characteristic:Medium Acting; Fuse Current:5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:233 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F3628-ND 0233005.MXP 26K7747
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Approvals / Standards UL; CSA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data