Fuse Miniature Medium Time Delay Acting 5A 125V Axial 5 X 20mm Glass Bulk CE/CSA/KC/PSE/UL Product overview: 0233005.MXEP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233005.MXEP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 904458-0233005.MXEP
Series: 233
Operating Temperature Range: -55°C ~ 125°C
Features: 5 A 125 V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Package: 5mm x 20mm (Axial)
Package: Bulk
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.10.0020
Other Part Number: 0233005XEP, 0233005.XEP, -0233005.MXEP
5A 125V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
CARTRIDGE FUSE, MEDIUM ACTING, 5A, 125V; Blow Characteristic:Mediu
FUSE GLASS 5A 125VAC 5X20MM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0233005.MXEP | 904458-0233005.MXEP | 0233005.MXEP-ND | 26K7746 | 0233005.MXEP |
| Product Name | 5A 125V Circuit Protection Fuse | Fuses - 0233005.MXEP | Fuses | Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL; CSA | RoHS | ||
| Rated Voltage | 125 volts | 125 volts | 125 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | ||
| Mounting | Through Hole | Through Hole | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |