2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
2A 125VAC Medium Blow Fuse, 5x20mm, 10kA IR Product overview: 0233002.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0233002.MXP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334658-0233002.MXP
Category: Circuit Protection>Fuses
Packaging: Bulk
Fuse Type: Cartridge, Glass
Voltage Rating - AC: 125 V
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 10kA
Melting I2t: 9.97
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
DC Cold Resistance: 0.0684 Ohms
Standard Package: 1,000
Mounting: Holder
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 5mm x 20mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0020
Other Part Number: 0233002MXP,0233002.X
Approval Agency: CE, CSA, KC, PSE, UL
RoHS Status: ROHS3 Compliant
CARTRIDGE FUSE, MEDIUM ACTING, 2A, 125V; Blow Characteristic:Mediu
CARTRIDGE FUSE, MEDIUM ACTING, 2A, 125V; Blow Characteristic:Mediu
FUSE GLASS 2A 125VAC 5X20MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3626-ND | 139-0233002.MXP | 1334658-0233002.MXP | 26K7741 | 0233002.MXP |
| Product Name | Fuses | 2A Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Medium Acting, 2A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses |
| Fuse Type | Miniature | ||||
| Approvals / Standards | UL; CSA | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Rated Breaking Capacity | 10000 amps | 10000 amps | 10000 amps |