Littelfuse, Inc. Fuse, Cartridge, 1.25A, 5X20Mm, Med Act; Blow Characteristic Littelfuse 02321.25MXP

Description
FUSE, CARTRIDGE, 1.25A, 5X20MM, MED ACT; Blow Characteristic:Mediu m Acting; Breaking Capacity:10kA @ 125VAC; Current Rating:1.25A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 1.25A, 5X20MM, MED ACT; Blow Characteristic:Mediu m Acting; Breaking Capacity:10kA @ 125VAC; Current Rating:1.25A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 1.25A, 5X20Mm, Med Act; Blow Characteristic Littelfuse - 26K7733 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1.25A, 5X20Mm, Med Act; Blow Characteristic Littelfuse
26K7733
Fuse, Cartridge, 1.25A, 5X20Mm, Med Act; Blow Characteristic Littelfuse 26K7733
FUSE, CARTRIDGE, 1.25A, 5X20MM, MED ACT; Blow Characteristic:Mediu m Acting; Breaking Capacity:10kA @ 125VAC; Current Rating:1.25A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes

FUSE, CARTRIDGE, 1.25A, 5X20MM, MED ACT; Blow Characteristic:Medium Acting; Breaking Capacity:10kA @ 125VAC; Current Rating:1.25A; Diameter:5.2mm; Fuse Body Material:Glass; Fuse Current:1.25A; Fuse Leads:Unleaded; Length:20mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7733
Product Name Fuse, Cartridge, 1.25A, 5X20Mm, Med Act; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7691981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Self-Test with LED Light, Residential Grade - G1920A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
 - PESD15VL1BA/S911,115 - Rochester Electronics
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details