Littelfuse, Inc. Fuses 023202.5MXP

Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4707-ND - DigiKey
Thief River Falls, MN, United States
2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2.5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 023202.5MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
023202.5MXP
Circuit Protection - Fuses 023202.5MXP
FUSE GLASS 2.5A 250VAC 5X20MM

FUSE GLASS 2.5A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse - 26K7727 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse
26K7727
Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse 26K7727
CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Mediu m Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2.5A/125V; Blow Characteristic:Medium Acting; Fuse Current:2.5A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4707-ND 023202.5MXP 26K7727
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 2.5A/125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 4A - 813GMC-4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002625204 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1500 volts
Rated Current 10 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details