Littelfuse, Inc. Fuses 0232010.MXP

Description
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4706-ND - DigiKey
Thief River Falls, MN, United States
10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

10A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Circuit Protection - Fuses - 0232010.MXP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232010.MXP
Circuit Protection - Fuses 0232010.MXP
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site
Cartridge Fuse, Medium Acting, 10A, 125V; Blow Characteristic Littelfuse - 26K7724 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 10A, 125V; Blow Characteristic Littelfuse
26K7724
Cartridge Fuse, Medium Acting, 10A, 125V; Blow Characteristic Littelfuse 26K7724
CARTRIDGE FUSE, MEDIUM ACTING, 10A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 10A, 125V; Blow Characteristic:Medium Acting; Fuse Current:10A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number F4706-ND 0232010.MXP 26K7724
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Medium Acting, 10A, 125V; Blow Characteristic Littelfuse
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Rated Voltage 250 volts 125 volts
Unlock Full Specs
to access all available technical data