Fuse Miniature Medium Time Delay Acting 5A 250V Holder Cartridge 5 X 20mm Glass Bulk CE/KC/PSE Product overview: 0232005.MXP from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0232005.MXP can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Win Source Part Number: 1361301-0232005.MXP
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: 232
Package: Bulk
Product Status: Active
Package / Case: 5mm x 20mm
Mounting Type: Requires Holder
HTSUS: 8536.10.0020
Size / Dimension: 0.205" Dia x 0.787" L (5.20mm x 20.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5 A
Voltage Rating - AC: 250 V
Fuse Type: Cartridge, Glass
Response Time: Medium Blow
Breaking Capacity @ Rated Voltage: 100A
Melting I²t: 56.72
Approval Agency: CE, KC, PSE
DC Cold Resistance: 0.0134 Ohms
CARTRIDGE FUSE, MEDIUM ACTING, 5A, 125V; Blow Characteristic:Mediu
FUSE GLASS 5A 250VAC 5X20MM
Glass Tube Fuse 5A D5.2xL20mm Fuses ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-0232005.MXP | F5930-ND | 1361301-0232005.MXP | 26K7715 | 0232005.MXP | 0232005.MXP |
| Product Name | 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses | Cartridge Fuse, Medium Acting, 5A, 125V; Blow Characteristic Littelfuse | Circuit Protection - Fuses | TVS/Fuse/Board Level Protection >> Fuses |
| Approvals / Standards | RoHS | RoHS | ||||
| Rated Voltage | 250 volts | 250 volts | 125 volts | 250 volts | ||
| Rated Current | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | |
| Fuse Type | Miniature | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |