Littelfuse, Inc. Fuse, Axial, 4A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse 0232004.MXEP

Description
FUSE, AXIAL, 4A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:4A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:4A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet
Description
FUSE, AXIAL, 4A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:4A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:4A; Fuse Size:5 x 20 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Axial, 4A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse - 26K7711 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 4A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse
26K7711
Fuse, Axial, 4A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse 26K7711
FUSE, AXIAL, 4A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Mediu m Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:4A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:4A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

FUSE, AXIAL, 4A, 5 X 20MM, MEDIUM ACTING; Blow Characteristic:Medium Acting; Body Material:Glass; Breaking Capacity:10kA @ 125VAC; Current Rating:4A; Diameter:5.8mm; Fuse Body Material:Glass; Fuse Current:4A; Fuse Size:5 x 20 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 26K7711
Product Name Fuse, Axial, 4A, 5 X 20Mm, Medium Acting; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
40, 50, 60 Amp Electrical Leakage Circit Interupter ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Splice-In
View Details
In-Line GFCI Plug Manual Reset 1-15P UL Recoginzed - G20CMR115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details