Littelfuse, Inc. Fuses 0232003.MXP

Description
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - F4704-ND - DigiKey
Thief River Falls, MN, United States
3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

3A 250V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse - 26K7709 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse
26K7709
Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse 26K7709
CARTRIDGE FUSE, MEDIUM ACTING, 3A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 3A, 125V; Blow Characteristic:Medium Acting; Fuse Current:3A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Diameter:5.2mm; Length:20mmRoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses 0232003.MXP
FUSE GLASS 3A 250VAC 5X20MM

FUSE GLASS 3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number F4704-ND 26K7709 0232003.MXP
Product Name Fuses Cartridge Fuse, Medium Acting, 3A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Unlock Full Specs
to access all available technical data