Littelfuse, Inc. Fuses 0232002.MXEP

Description
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet
Description
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0232002.MXEP-ND - DigiKey
Thief River Falls, MN, United States
2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

2A 250V AC DC Fuse Cartridge, Glass Through Hole 5mm x 20mm (Axial)

Buy Now Datasheet
Cartridge Fuse, Medium Acting, 2A, 125V; Blow Characteristic Littelfuse - 26K7705 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Medium Acting, 2A, 125V; Blow Characteristic Littelfuse
26K7705
Cartridge Fuse, Medium Acting, 2A, 125V; Blow Characteristic Littelfuse 26K7705
CARTRIDGE FUSE, MEDIUM ACTING, 2A, 125V; Blow Characteristic:Mediu m Acting; Fuse Current:2A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

CARTRIDGE FUSE, MEDIUM ACTING, 2A, 125V; Blow Characteristic:Medium Acting; Fuse Current:2A; Voltage Rating VAC:125V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:232 Series; Body Material:Glass RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0232002.MXEP - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232002.MXEP
Circuit Protection - Fuses 0232002.MXEP
FUSE GLASS 2A 250VAC 5X20MM

FUSE GLASS 2A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0232002.MXEP-ND 26K7705 0232002.MXEP
Product Name Fuses Cartridge Fuse, Medium Acting, 2A, 125V; Blow Characteristic Littelfuse Circuit Protection - Fuses
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 100 amps 100 amps
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data