Littelfuse, Inc. Fuses 0232002.MX125P

Description
2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet
Description
2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 0232002.MX125P-ND - DigiKey
Thief River Falls, MN, United States
2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

2A 125V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm

Buy Now Datasheet
Singapore, Singapore
2A 125V Circuit Protection Fuse
139-0232002.MX125P
2A 125V Circuit Protection Fuse 139-0232002.MX125P
Fuse Miniature Medium Time Delay Acting 2A 125V Holder Cartridge 5 X 20mm Glass Bulk CE/KC/PSE Product overview: 0232002.MX125P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0232002.MX125P can be used for catalog matching and distributor lookup.

Fuse Miniature Medium Time Delay Acting 2A 125V Holder Cartridge 5 X 20mm Glass Bulk CE/KC/PSE Product overview: 0232002.MX125P from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 125V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-0232002.MX125P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 0232002.MX125P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0232002.MX125P
Circuit Protection - Fuses 0232002.MX125P
FUSE GLASS 2A 125VAC 5X20MM

FUSE GLASS 2A 125VAC 5X20MM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 0232002.MX125P-ND 139-0232002.MX125P 0232002.MX125P
Product Name Fuses 2A 125V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 10000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110485 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers