Littelfuse, Inc. 5x20mm Medium-Acting Radial Leaded Glass Body Fuse 0232001.

Description
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.
Datasheet
Description
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5x20mm Medium-Acting Radial Leaded Glass Body Fuse - 0232001. - Littelfuse, Inc.
Rosemont, IL, United States
5x20mm Medium-Acting Radial Leaded Glass Body Fuse
0232001.
5x20mm Medium-Acting Radial Leaded Glass Body Fuse 0232001.
5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.

5X20mm medium-acting glass body cartridge fuse designed to Meti B Standard. Designed to Japanese Standard JIS C6575. Available in cartridge and axial lead format. Lead-free and RoHS compliant.

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 0232001.
Product Name 5x20mm Medium-Acting Radial Leaded Glass Body Fuse
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 004110353 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS1749 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 800 volts
Rated Current 100 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers