Littelfuse, Inc. Fuses 02302.25DRT2P

Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet
Description
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 02302.25DRT2P-ND - DigiKey
Thief River Falls, MN, United States
2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

2.25A 250V AC 125V DC Fuse Cartridge, Glass Through Hole Cartridge, Non-Standard (Axial)

Buy Now Datasheet
Circuit Protection - Fuses - 02302.25DRT2P - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
02302.25DRT2P
Circuit Protection - Fuses 02302.25DRT2P
FUSE GLASS 2.25A 250VAC 125VDC

FUSE GLASS 2.25A 250VAC 125VDC

Supplier's Site
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse - 26K8351 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse
26K8351
Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse 26K8351
CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 2.25A, 250V; Blow Characteristic:Time Delay; Fuse Current:2.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 15mm; Fuse Size Imperial:0.2" x 0.59"; Product Range:Slo-Blo 230 Series; Fuse Leads:Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 02302.25DRT2P-ND 02302.25DRT2P 26K8351
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Time Delay, 2.25A, 250V; Blow Characteristic Littelfuse
Mounting Through Hole Solderable (with leads)
Approvals / Standards UL; CSA RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 10000 amps 35 amps
Unlock Full Specs
to access all available technical data